Torex Semiconductor, Ltd. 3.3V 0.25A LDO Voltage Regulator IC XC6217B332MR

Description
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6217B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217B332MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6217B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217B332MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.25A LDO Voltage Regulator IC
699-XC6217B332MR
3.3V 0.25A LDO Voltage Regulator IC 699-XC6217B332MR
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6217B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217B332MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6217B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217B332MR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 414184-XC6217B332MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
414184-XC6217B332MR
Integrated Circuits(ICs) 414184-XC6217B332MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 414184-XC6217B332MR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6217 Alternative Parts (Cross-Reference): AP7335-33WG-7; TCR2EF33; TCR2EF33,LM; TCR2EF33,LM(CT; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 414184-XC6217B332MR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6217
Alternative Parts (Cross-Reference): AP7335-33WG-7; TCR2EF33; TCR2EF33,LM; TCR2EF33,LM(CT;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-XC6217B332MR 414184-XC6217B332MR
Product Name 3.3V 0.25A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data