The XC6217B182MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function, allowing it to switch between high-speed and power-saving modes based on load current, which enhances efficiency. The XC6217B182MR-G also includes a current limiter with a foldback circuit for short circuit protection, and it is compatible with low ESR ceramic capacitors for output stabilization. The device has a low power consumption of approximately 4.5OºA in power save mode and less than 0.1OºA in standby mode. The XC6217B182MR-G is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217B182MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |