The XC6217B121GR is a 200mA high-speed LDO voltage regulator with Green Operation function, designed for low-power portable electronics. It features a CE pin for shutdown and an internal auto-discharge circuit for the output capacitor. The regulator operates from 1.6V to 6.0V input and provides a fixed 1.2V output, selectable in 0.05V increments. Accuracy is ±2% for high-speed mode and ±3.5% to -4.5% for power save mode. It consumes 25μA in high-speed mode and 4.5μA in power save mode, with a dropout voltage of 80mV at 100mA output. The package is USP-4D, and it is compatible with 1.0μF ceramic output capacitors. The device is EU RoHS compliant and operates from -40°C to +85°C.
Product overview: XC6217B121GR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217B121GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6217B121GR |
| Product Name | LDO Voltage Regulator IC |