Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217A18A7R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217A18A7R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by switching between high-speed and power save modes based on load current. The device also includes a current limiter with a foldback circuit for short circuit protection and is compatible with low ESR ceramic capacitors. The XC6217A18A7R-G is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment, and operates effectively across a temperature range of -40°C to +85°C. It is packaged in a compact USPN-4 format and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6217A18A7R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by switching between high-speed and power save modes based on load current. The device also includes a current limiter with a foldback circuit for short circuit protection and is compatible with low ESR ceramic capacitors. The XC6217A18A7R-G is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment, and operates effectively across a temperature range of -40°C to +85°C. It is packaged in a compact USPN-4 format and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217A18A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217A18A7R-G
Voltage Regulators - Linear XC6217A18A7R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217A18A7R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1832695 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details