The XC6217A152MR is a 200mA high-speed LDO voltage regulator with green operation, designed for low-power portable applications. It operates from 1.6V to 6.0V input, provides a fixed 1.50V output with ±2% accuracy in high-speed mode, and supports output currents up to 250mA typical. The regulator features low dropout voltage of 80mV at 100mA, standby current under 0.1μA, and 70dB ripple rejection at 1kHz. It includes an internal auto-discharge function and is compatible with 1.0μF ceramic output capacitors. Packaged in SOT-25, it operates within -40℃ to +85℃ ambient temperature and complies with EU RoHS standards.
Product overview: XC6217A152MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217A152MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6217A152MR |
| Product Name | LDO Voltage Regulator IC |