The XC6217 series is a 200mA high-speed LDO regulator with Green Operation, suitable for portable electronics. It operates from 1.6V to 6.0V input and delivers output voltages from 0.80V to 4.00V in 0.05V steps. The XC6217A type has a high-active CE pin and no internal discharge resistor. Dropout voltage is 80mV at 100mA with a 3.0V output. Standby current is under 0.1μA; power save mode draws 4.5μA typ., high-speed mode 25μA typ. Ripple rejection is 70dB at 1kHz. The device supports 1.0μF ceramic output capacitors and operates from -40°C to +85°C. It is available in USP-4D and SOT-25 packages and is EU RoHS compliant and lead-free. The XC6217A122GRN variant provides a 1.2V output in USP-4D package with 3,000pcs per reel.
Product overview: XC6217A122GRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6217A122GRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6217A122GRN |
| Product Name | LDO Voltage Regulator IC |