The XC6217A1127R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within an input voltage range of 1.6V to 6.0V and offers an output voltage range of 0.80V to 4.00V, selectable in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by automatically switching between high-speed and power-saving modes based on load current. The XC6217A1127R-G also includes a current limiter with a foldback circuit for short circuit protection, and it is compatible with low ESR ceramic capacitors for output stabilization. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It operates effectively in ambient temperatures ranging from -40°C to +85°C and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217A1127R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |