The XC6216DB32FR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It operates with an input voltage range of 2.0V to 28V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device can deliver a maximum output current of 150mA, with a current limit of 200mA. It features a low dropout voltage of 300mV at 20mA output and has a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. The XC6216DB32FR-G includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. It is compatible with low ESR ceramic capacitors for output stabilization. The operating temperature range is specified from -40°C to +85°C, making it suitable for a variety of applications including automotive, mobile devices, and digital cameras. The product is available in multiple package options, including SOT-223, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6216DB32FR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |