Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6216D742PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6216D742PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2.0V to 28.0V and offers selectable output voltages from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device features a low dropout voltage of 300mV at 20mA output current and has a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. Built-in protection features include a current limit circuit and a thermal shutdown circuit, ensuring safe operation under various conditions. The XC6216D742PR-G is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for applications in car audio systems, mobile devices, digital cameras, and multi-function power supplies. The product is available in SOT-89 packaging and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6216D742PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within an input voltage range of 2.0V to 28.0V and offers selectable output voltages from 1.8V to 12V in 0.1V increments, with the option to extend the output voltage range up to 23V using external resistors. The device features a low dropout voltage of 300mV at 20mA output current and has a low power consumption of 5OºA, with a stand-by current of less than 0.1OºA. Built-in protection features include a current limit circuit and a thermal shutdown circuit, ensuring safe operation under various conditions. The XC6216D742PR-G is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for applications in car audio systems, mobile devices, digital cameras, and multi-function power supplies. The product is available in SOT-89 packaging and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6216D742PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6216D742PR-G
Voltage Regulators - Linear XC6216D742PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6216D742PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220328 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details