Torex Semiconductor, Ltd. Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex XC6216D332PR

Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex - 64AH9186 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex
64AH9186
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex 64AH9186
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH9186
Product Name Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details