Torex Semiconductor, Ltd. Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Torex XC6216B502MR

Description
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 5V, 0.15A from the XC6216/XE6216 series operates within an input voltage range of 2V to 28V and is designed for a maximum output current of 150mA. It features a dropout voltage of 300mV at 20mA output and offers a fixed output voltage accuracy of ±2%, with an optional ±1% for specific variants. The device is compatible with low ESR ceramic capacitors and includes built-in protection features such as a current limit circuit and thermal shutdown. It operates effectively in a temperature range of -40°C to +85°C, making it suitable for various applications including automotive, consumer electronics, and wireless communication devices. The product is RoHS compliant and available in multiple package types, including SOT-25 and SOT-89.

Datasheet Summary
Powered by GS/AI

The LDO, Fixed, 5V, 0.15A from the XC6216/XE6216 series operates within an input voltage range of 2V to 28V and is designed for a maximum output current of 150mA. It features a dropout voltage of 300mV at 20mA output and offers a fixed output voltage accuracy of ±2%, with an optional ±1% for specific variants. The device is compatible with low ESR ceramic capacitors and includes built-in protection features such as a current limit circuit and thermal shutdown. It operates effectively in a temperature range of -40°C to +85°C, making it suitable for various applications including automotive, consumer electronics, and wireless communication devices. The product is RoHS compliant and available in multiple package types, including SOT-25 and SOT-89.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Torex - 64AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Torex
64AH9185
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Torex 64AH9185
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH9185
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Torex
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details