Torex Semiconductor, Ltd. Fixed Ldo Voltage Regulator, 2V To 28V, 300Mv Dropout, 3.3Vout, 150Maout, Sot-25-5 Rohs Compliant Torex XC6216B332MR

Description
Fixed LDO Voltage Regulator, 2V to 28V, 300mV Dropout, 3.3Vout, 150mAout, SOT-25-5 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2V to 28V, 300mV Dropout, 3.3Vout, 150mAout, SOT-25-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2V To 28V, 300Mv Dropout, 3.3Vout, 150Maout, Sot-25-5 Rohs Compliant Torex - 59M3481 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2V To 28V, 300Mv Dropout, 3.3Vout, 150Maout, Sot-25-5 Rohs Compliant Torex
59M3481
Fixed Ldo Voltage Regulator, 2V To 28V, 300Mv Dropout, 3.3Vout, 150Maout, Sot-25-5 Rohs Compliant Torex 59M3481
Fixed LDO Voltage Regulator, 2V to 28V, 300mV Dropout, 3.3Vout, 150mAout, SOT-25-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2V to 28V, 300mV Dropout, 3.3Vout, 150mAout, SOT-25-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex - 64AH9184 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex
64AH9184
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex 64AH9184
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 59M3481 64AH9184
Product Name Fixed Ldo Voltage Regulator, 2V To 28V, 300Mv Dropout, 3.3Vout, 150Maout, Sot-25-5 Rohs Compliant Torex Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C; Output Type Torex
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details