The XC6215P302HRW is a low-power positive voltage LDO regulator from the XC6215 series, designed for battery-powered mobile devices. It features a fixed 3.0V output with ±2% accuracy, operates from 1.5V to 6.0V input, and delivers up to 200mA output current with a dropout voltage of 320mV at 100mA. The device includes an ON/OFF control function, operates over a -40°C to 85°C temperature range, and consumes 0.8μA typical supply current. It is packaged in USP-3, compatible with low ESR ceramic capacitors, and is EU RoHS compliant and lead-free. The 3-pin configuration lacks a CE pin, as specified for the XC6215P series variant.
Product overview: XC6215P302HRW from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215P302HRW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6215P302HRW |
| Product Name | LDO Voltage Regulator IC |