The XC6215B322MR is a low-power, positive voltage LDO regulator from the XC6215 series, designed for battery-powered mobile devices requiring high-density mounting. It features a 200mA maximum output current, a 1.5V to 6.0V input voltage range, and an output voltage of 3.2V with ±2% accuracy. The regulator operates with 0.8μA quiescent current and less than 0.1μA standby current, and includes an active-high CE pin for power disable. It is housed in an SOT-25 package and is compatible with low ESR ceramic capacitors. The device meets EU RoHS and Pb-free standards, and operates within a -40°C to 85°C temperature range.
Product overview: XC6215B322MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B322MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6215B322MR |
| Product Name | LDO Voltage Regulator IC |