Torex Semiconductor, Ltd. Ldo Voltage Regulator, 2.8V, 150Ma, Ssot-24-4; Output Type Torex XC6215B282NR

Description
LDO VOLTAGE REGULATOR, 2.8V, 150mA, SSOT-24-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:320mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 2.8V, 150mA, SSOT-24-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:320mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 2.8V, 150Ma, Ssot-24-4; Output Type Torex - 93K1447 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2.8V, 150Ma, Ssot-24-4; Output Type Torex
93K1447
Ldo Voltage Regulator, 2.8V, 150Ma, Ssot-24-4; Output Type Torex 93K1447
LDO VOLTAGE REGULATOR, 2.8V, 150mA, SSOT-24-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:320mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2.8V, 150mA, SSOT-24-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:320mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93K1447
Product Name Ldo Voltage Regulator, 2.8V, 150Ma, Ssot-24-4; Output Type Torex
Input Voltage 1.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details