LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:320mV; IC Case / Package:SSOT; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 93K1446 |
| Product Name | Ldo Voltage Regulator; Output Type Torex |
| Input Voltage | 1.5 to 6 volts |