The XC6215 series is a low-power LDO voltage regulator with a typical supply current of 0.8μA and a maximum output current of 200mA. It supports output voltages from 0.9V to 5.0V in 0.1V increments with ±2% accuracy for voltages above 1.5V and ±30mV for voltages between 0.9V and 1.5V. The regulator operates with an input voltage range of 1.5V to 6.0V and has a dropout voltage of 320mV at 100mA output. It features an ON/OFF control function, current foldback protection, and compatibility with low-ESR ceramic capacitors. The device is packaged in SOT-25 and operates within a temperature range of -40°C to 85°C. It is EU RoHS compliant and Pb-free.
Product overview: XC6215B242NRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B242NRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6215B242NRN |
| Product Name | LDO Voltage Regulator IC |