The XC6215 series is a low-power LDO voltage regulator with a typica1 supply current of 0.8μA and a maximum output current of 200mA. It operates from an input voltage range of 1.5V to 6.0V and provides output voltages from 0.9V to 5.0V in 0.1V increments, with accuracy of ±2% for outputs above 1.5V and ±30mV below. The regulator supports ceramic capacitors, features a Low ESR compatible design, and includes an On/Off control pin. The XC6215B152MRN variant, in SOT-25 package, has a fixed output voltage of 1.5V with high accuracy and complies with EU RoHS standards. Standby current is less than 0.1μA, and it operates from -40°C to 85°C.
Product overview: XC6215B152MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B152MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6215B152MRN |
| Product Name | LDO Voltage Regulator IC |