Torex Semiconductor, Ltd. 1.2V 80MA LDO Voltage Regulator IC XC6215B122NR

Description
IC REG LDO 1.2V 80MA 24SSOT Product overview: XC6215B122NR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B122NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.2V 80MA 24SSOT Product overview: XC6215B122NR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B122NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 80MA LDO Voltage Regulator IC
699-XC6215B122NR
1.2V 80MA LDO Voltage Regulator IC 699-XC6215B122NR
IC REG LDO 1.2V 80MA 24SSOT Product overview: XC6215B122NR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B122NR can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 80MA 24SSOT Product overview: XC6215B122NR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6215B122NR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6215B122NR - 043892-XC6215B122NR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6215B122NR
043892-XC6215B122NR
PMIC - PMIC - Voltage Regulators - Linear - XC6215B122NR 043892-XC6215B122NR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043892-XC6215B122NR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SSOT-24 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1V @ 80mA Operating Supply Current: 1.5μA to 1.8μA Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043892-XC6215B122NR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SSOT-24
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1V @ 80mA
Operating Supply Current: 1.5μA to 1.8μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6215B122NR 043892-XC6215B122NR
Product Name 1.2V 80MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6215B122NR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SSOT-24
Output Voltage 1.2 volts 1.2 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 1 volts 1 volts
Unlock Full Specs
to access all available technical data