Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6215B1027R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6215B1027R-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., designed for high-density applications such as mobile phones and portable devices. It operates with a typical supply current of 0.8OºA and features an ON/OFF switch for reduced power consumption. The regulator supports an output voltage range of 0.9V to 5.0V, selectable in 0.1V increments, and offers a maximum output current of 200mA with a typical limit of 300mA. The dropout voltage is 320mV at 100mA output current. It is compatible with low ESR ceramic capacitors, enhancing output stability. The device operates within an input voltage range of 1.5V to 6.0V and has a temperature range of -40,ÑÉ to 85,ÑÉ. The XC6215B series includes various package options, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The XC6215B1027R-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., designed for high-density applications such as mobile phones and portable devices. It operates with a typical supply current of 0.8OºA and features an ON/OFF switch for reduced power consumption. The regulator supports an output voltage range of 0.9V to 5.0V, selectable in 0.1V increments, and offers a maximum output current of 200mA with a typical limit of 300mA. The dropout voltage is 320mV at 100mA output current. It is compatible with low ESR ceramic capacitors, enhancing output stability. The device operates within an input voltage range of 1.5V to 6.0V and has a temperature range of -40,ÑÉ to 85,ÑÉ. The XC6215B series includes various package options, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6215B1027R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6215B1027R-G
Voltage Regulators - Linear XC6215B1027R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6215B1027R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers