Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6214P372JR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6214P372JR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of up to 500mA, with a maximum limit of 800mA. It operates within an input voltage range of 1.8V to 6.0V and offers selectable output voltages of 1.2V, 1.5V, 1.8V, 2.5V, 3.0V, and 3.3V, with a typical output voltage accuracy of ±2%. The device features a low dropout voltage of 500mV at 500mA output current for a 3.3V output. This regulator is compatible with low ESR ceramic capacitors, ensuring stable output voltage even during load fluctuations, thanks to its excellent transient response. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The operating temperature range is from -40°C to 85°C, making it suitable for various applications, including mobile devices, digital cameras, and wireless LANs. The XC6214P372JR-G is available in SOT-89 and TO-252 packages and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6214P372JR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of up to 500mA, with a maximum limit of 800mA. It operates within an input voltage range of 1.8V to 6.0V and offers selectable output voltages of 1.2V, 1.5V, 1.8V, 2.5V, 3.0V, and 3.3V, with a typical output voltage accuracy of ±2%. The device features a low dropout voltage of 500mV at 500mA output current for a 3.3V output. This regulator is compatible with low ESR ceramic capacitors, ensuring stable output voltage even during load fluctuations, thanks to its excellent transient response. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The operating temperature range is from -40°C to 85°C, making it suitable for various applications, including mobile devices, digital cameras, and wireless LANs. The XC6214P372JR-G is available in SOT-89 and TO-252 packages and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6214P372JR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6214P372JR-G
Voltage Regulators - Linear XC6214P372JR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6214P372JR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details