Torex Semiconductor, Ltd. 2.8V 500MA SOT89 Voltage Regulator IC XC6214P282PR-G

Description
IC REG LINEAR 2.8V 500MA SOT89 Product overview: XC6214P282PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6214P282PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 500MA SOT89 Product overview: XC6214P282PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6214P282PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 500MA SOT89 Voltage Regulator IC
776-XC6214P282PR-G
2.8V 500MA SOT89 Voltage Regulator IC 776-XC6214P282PR-G
IC REG LINEAR 2.8V 500MA SOT89 Product overview: XC6214P282PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6214P282PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 500MA SOT89 Product overview: XC6214P282PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6214P282PR-G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1105525-XC6214P282PR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1105525-XC6214P282PR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1105525-XC6214P282PR-G
Win Source Part Number: 1105525-XC6214P282PR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.8V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 40dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 15 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC6214 Product Status: Not For New Designs

Win Source Part Number: 1105525-XC6214P282PR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 40dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6214
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6214P282PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6214P282PR-G
PMIC - Voltage Regulators - Linear XC6214P282PR-G
IC REG LINEAR 2.8V 500MA SOT89

IC REG LINEAR 2.8V 500MA SOT89

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6214P282PR-G 1105525-XC6214P282PR-G XC6214P282PR-G
Product Name 2.8V 500MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel (TR)
Output Voltage 2.8 volts
IOUT 0.5000 amps 0.5000 amps
VIN 6 volts
Unlock Full Specs
to access all available technical data