IC REG LINEAR 1.8V 500MA SOT89 Product overview: XC6214P182PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6214P182PR-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005006-XC6214P182PR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 40dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6214
Product Status: Not For New Designs
Voltage Dropout (Max): 1.05V @ 500mA
IC REG LINEAR 1.8V 500MA SOT89
IC REG LINEAR 1.8V 500MA SOT89
IC REG LINEAR 1.8V 500MA SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6214P182PR-G | 1005006-XC6214P182PR-G | XC6214P182PR-G | XC6214P182PR-G | XC6214P182PR-G |
| Product Name | 1.8V 500MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; Tape & Reel (TR) | Other; TO-243AA | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 6 volts | 6 volts |