Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6214P152PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6214P152PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 1.5V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, making it suitable for applications where space and efficiency are critical. The device operates within an input voltage range of 1.8V to 6.0V and is compatible with low ESR ceramic capacitors, ensuring stable output even during load fluctuations. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing reliability in various applications. It is suitable for use in optical and magnetic disk drives, digital cameras, smartphones, and other mobile devices. The XC6214P152PR-G is available in SOT-89 and TO-252 packages and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for a reliable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The XC6214P152PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 1.5V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, making it suitable for applications where space and efficiency are critical. The device operates within an input voltage range of 1.8V to 6.0V and is compatible with low ESR ceramic capacitors, ensuring stable output even during load fluctuations. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing reliability in various applications. It is suitable for use in optical and magnetic disk drives, digital cameras, smartphones, and other mobile devices. The XC6214P152PR-G is available in SOT-89 and TO-252 packages and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for a reliable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6214P152PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6214P152PR-G
Voltage Regulators - Linear XC6214P152PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6214P152PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details