The XC6210D49AMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering over 700mA of output current. It operates within an input voltage range of 1.50V to 6.00V and provides a selectable output voltage range from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an error amplifier, current limiter, and phase compensation circuit, ensuring precise voltage regulation with a high ripple rejection of 60dB at 1kHz. It is compatible with low ESR ceramic capacitors, enhancing output stability. The XC6210D49AMR-G also incorporates a CE function for standby mode, significantly reducing power consumption to 35OºA (typical) when not in use. The operational temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards, being halogen and antimony-free. This regulator is suitable for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210D49AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |