Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210D252MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210D252MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering more than 700mA output current. It operates within an input voltage range of 1.50V to 6.00V and provides a selectable output voltage range from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an error amplifier, current limiter, and phase compensation circuit, ensuring precise voltage regulation with a high ripple rejection of 60dB at 1kHz. It also supports low ESR ceramic capacitors, enhancing output stability. The XC6210D252MR-G has a typical power consumption of 35OºA and can be placed in a stand-by mode to further reduce power usage. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6210D252MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering more than 700mA output current. It operates within an input voltage range of 1.50V to 6.00V and provides a selectable output voltage range from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is built using a CMOS process and includes an error amplifier, current limiter, and phase compensation circuit, ensuring precise voltage regulation with a high ripple rejection of 60dB at 1kHz. It also supports low ESR ceramic capacitors, enhancing output stability. The XC6210D252MR-G has a typical power consumption of 35OºA and can be placed in a stand-by mode to further reduce power usage. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210D252MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210D252MR-G
Voltage Regulators - Linear XC6210D252MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210D252MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details