The XC6210D092PR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise and stable output voltage with low noise. It supports an output voltage range from 0.80V to 5.00V, selectable in 0.05V increments, and can deliver a maximum output current of 800mA. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiter with a foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40°C to 85°C, and the device is packaged in SOT-89-5, making it compact for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. The XC6210D092PR-G is also EU RoHS compliant and free from halogens and antimony.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210D092PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |