Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210D082MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210D082MR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise, low noise, and high current output. It supports an output voltage range from 0.80V to 5.00V in 0.05V increments, with a maximum output current exceeding 700mA. The dropout voltage is specified at 50mV for 100mA and 100mV for 200mA, making it suitable for applications requiring low voltage differentials. This regulator operates within an input voltage range of 1.50V to 6.00V and features a low power consumption of approximately 35OºA. It is compatible with low ESR ceramic capacitors, enhancing output stability. The device includes a current limiter with a foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption. The XC6210D082MR-G is suitable for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. It is available in a SOT-25 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6210D082MR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a precise, low noise, and high current output. It supports an output voltage range from 0.80V to 5.00V in 0.05V increments, with a maximum output current exceeding 700mA. The dropout voltage is specified at 50mV for 100mA and 100mV for 200mA, making it suitable for applications requiring low voltage differentials. This regulator operates within an input voltage range of 1.50V to 6.00V and features a low power consumption of approximately 35OºA. It is compatible with low ESR ceramic capacitors, enhancing output stability. The device includes a current limiter with a foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption. The XC6210D082MR-G is suitable for various applications, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. It is available in a SOT-25 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210D082MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210D082MR-G
Voltage Regulators - Linear XC6210D082MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210D082MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details