The XC6210C452PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a precise, low noise output with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiter with a foldback feature for output protection and can be placed in a stand-by mode to reduce power consumption to approximately 35OºA. The operational temperature range is from -40°C to 85°C, and the device is available in SOT-89-5 packaging. The XC6210C452PR-G is also compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is ideal for applications such as optical disk drives, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210C452PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |