Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210C432MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210C432MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability, and includes a current limiter with a foldback feature for output protection. The XC6210C432MR-G also incorporates a stand-by mode via the CE function, significantly reducing power consumption to 35OºA (typical). It operates effectively across a temperature range of -40¬8C to 85¬8C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The product is available in a SOT-25 package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The XC6210C432MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability, and includes a current limiter with a foldback feature for output protection. The XC6210C432MR-G also incorporates a stand-by mode via the CE function, significantly reducing power consumption to 35OºA (typical). It operates effectively across a temperature range of -40¬8C to 85¬8C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The product is available in a SOT-25 package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210C432MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210C432MR-G
Voltage Regulators - Linear XC6210C432MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210C432MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details