Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6210C282DR XC6210C282DR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758106-XC6210C282DR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: QFN Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758106-XC6210C282DR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: QFN Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6210C282DR - 758106-XC6210C282DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210C282DR
758106-XC6210C282DR
PMIC - PMIC - Voltage Regulators - Linear - XC6210C282DR 758106-XC6210C282DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758106-XC6210C282DR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Reference case: QFN Reference Date Code: 2005 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 758106-XC6210C282DR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Reference case: QFN
Reference Date Code: 2005
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6210C282DR
LDO Voltage Regulator IC 699-XC6210C282DR
Product overview: XC6210C282DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210C282DR can be used for catalog matching and distributor lookup.

Product overview: XC6210C282DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210C282DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 758106-XC6210C282DR 699-XC6210C282DR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6210C282DR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details