The XC6210 series is a family of high-current, low-dropout linear regulators designed for battery-powered applications requiring precise voltage regulation. The part is available in SOT-89-5 packaging and supports output voltages from 0.80V to 5.00V in 0.05V increments. It delivers up to 800mA of output current with a dropout voltage of 100mV at 200mA. The regulator operates from an input voltage range of 1.50V to 6.00V, features a quiescent current of 35μA, and maintains a 2% output voltage accuracy for outputs above 1.55V. The device includes a CE pin for standby mode control, is compatible with low-ESR ceramic capacitors, and meets EU RoHS compliance standards. Environmental operating temperature ranges from -40℃ to +85℃.
Product overview: XC6210B372PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B372PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6210B372PRN |
| Product Name | LDO Voltage Regulator IC |