Torex Semiconductor, Ltd. 3.3V 0.7A LDO Voltage Regulator IC XC6210B332MR

Description
LDO Regulator Pos 3.3V 0.7A 5-Pin SOT-25 Reel Product overview: XC6210B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B332MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.7A 5-Pin SOT-25 Reel Product overview: XC6210B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B332MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.7A LDO Voltage Regulator IC
699-XC6210B332MR
3.3V 0.7A LDO Voltage Regulator IC 699-XC6210B332MR
LDO Regulator Pos 3.3V 0.7A 5-Pin SOT-25 Reel Product overview: XC6210B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B332MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.7A 5-Pin SOT-25 Reel Product overview: XC6210B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.7A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B332MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6210B332MR - 750750-XC6210B332MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210B332MR
750750-XC6210B332MR
PMIC - PMIC - Voltage Regulators - Linear - XC6210B332MR 750750-XC6210B332MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750750-XC6210B332MR Family Name: XC6210 Manufacturer Homepage: www.torex.co.jp Reference case: SOT-25 Reference Date Code: 2016 Alternative Parts (Cross-Reference): LD2979M33TR; LDK320M33R; LD2980CM33TR; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750750-XC6210B332MR
Family Name: XC6210
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT-25
Reference Date Code: 2016
Alternative Parts (Cross-Reference): LD2979M33TR; LDK320M33R; LD2980CM33TR;
Introduction Date: February 21, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - XC6210B332MR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
XC6210B332MR
Voltage Regulators XC6210B332MR
900mA 60dB@(1kHz) Fixed 3.3V Positive electrode 6V SOT-25 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

900mA 60dB@(1kHz) Fixed 3.3V Positive electrode 6V SOT-25 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - XC6210B332MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
XC6210B332MR
Power Supply Chip >> Linear Voltage Regulators (LDO) XC6210B332MR
900mA 60dB@(1kHz) Fixed 3.3V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS

900mA 60dB@(1kHz) Fixed 3.3V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6210B332MR 750750-XC6210B332MR XC6210B332MR XC6210B332MR
Product Name 3.3V 0.7A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6210B332MR Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP171AUJZ-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details