Torex Semiconductor, Ltd. LDO Voltage Regulator IC XC6210B302MR

Description
High Current, High Speed LDO Regulators Product overview: XC6210B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B302MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Current, High Speed LDO Regulators Product overview: XC6210B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B302MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6210B302MR
LDO Voltage Regulator IC 699-XC6210B302MR
High Current, High Speed LDO Regulators Product overview: XC6210B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B302MR can be used for catalog matching and distributor lookup.

High Current, High Speed LDO Regulators Product overview: XC6210B302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B302MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6210B302MR - 1281707-XC6210B302MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210B302MR
1281707-XC6210B302MR
PMIC - PMIC - Voltage Regulators - Linear - XC6210B302MR 1281707-XC6210B302MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281707-XC6210B302MR Family Name: XC6210 Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Alternative Parts (Cross-Reference): LD2981ABM30; LD2981CM30; BU30JA2DG-CTR; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281707-XC6210B302MR
Family Name: XC6210
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LD2981ABM30; LD2981CM30; BU30JA2DG-CTR;
Introduction Date: February 21, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6210B302MR 1281707-XC6210B302MR
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6210B302MR
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142258 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL - 860301-ADP3330ART-3.6-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details