Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6210B29APR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6210B29APR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a precise, low noise output with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40¬8C to 85¬8C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. The XC6210B29APR-G is available in SOT-89-5 packaging, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The XC6210B29APR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a precise, low noise output with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered applications where efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiting foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40¬8C to 85¬8C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. The XC6210B29APR-G is available in SOT-89-5 packaging, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6210B29APR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6210B29APR-G
Voltage Regulators - Linear XC6210B29APR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6210B29APR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details