Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6210B28AMR XC6210B28AMR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758105-XC6210B28AMR Manufacturer Homepage: www.torex.co.jp Reference case: SOT153 Reference Date Code: 2007 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758105-XC6210B28AMR Manufacturer Homepage: www.torex.co.jp Reference case: SOT153 Reference Date Code: 2007 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6210B28AMR - 758105-XC6210B28AMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210B28AMR
758105-XC6210B28AMR
PMIC - PMIC - Voltage Regulators - Linear - XC6210B28AMR 758105-XC6210B28AMR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 758105-XC6210B28AMR Manufacturer Homepage: www.torex.co.jp Reference case: SOT153 Reference Date Code: 2007 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 758105-XC6210B28AMR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT153
Reference Date Code: 2007
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6210B28AMR
LDO Voltage Regulator IC 699-XC6210B28AMR
Product overview: XC6210B28AMR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B28AMR can be used for catalog matching and distributor lookup.

Product overview: XC6210B28AMR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B28AMR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 758105-XC6210B28AMR 699-XC6210B28AMR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6210B28AMR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details