The XC6210B282DR is a high-current, low-dropout linear regulator with a fixed output voltage of 2.80V, capable of delivering more than 700mA. It operates from an input voltage range of 1.50V to 6.00V with a dropout voltage of 50mV at 100mA and 100mV at 200mA. The device features a low quiescent current of 35μA, 60dB ripple rejection at 1kHz, and an operating temperature range of -40°C to +85°C. It uses a USP-6B package and is compatible with low ESR ceramic capacitors. The CE pin is high-active with no internal pull-down resistor, and the device is EU RoHS compliant and lead-free.
Product overview: XC6210B282DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B282DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6210B282DR |
| Product Name | LDO Voltage Regulator IC |