The XC6210B262DR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications, capable of delivering over 700mA of output current. It operates within an input voltage range of 1.50V to 6.00V and provides a selectable output voltage from 0.80V to 5.00V in 0.05V increments. The device features low dropout voltage, with values of 50mV at 100mA and 100mV at 200mA, ensuring efficient operation even with minimal input-output voltage differential. This regulator is characterized by low power consumption of approximately 35OºA and high ripple rejection of 60dB at 1kHz, making it suitable for noise-sensitive applications. It is compatible with low ESR ceramic capacitors, enhancing output stability. The XC6210B262DR-G also includes a current limiting feature with foldback protection and can be placed in a stand-by mode to reduce power consumption further. The operational temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards. It is available in a compact USP-6B package, making it suitable for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210B262DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |