Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 849433-XC6210B252PR-
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: XC6210
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
IC REG LINEAR 2.5V 700MA SOT89-5
IC REG LINEAR 2.5V 700MA SOT89-5
IC REG LINEAR 2.5V 700MA SOT89-5 Product overview: XC6210B252PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210B252PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 700MA SOT89-5
IC REG LINEAR 2.5V 700MA SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 849433-XC6210B252PR-G | 893-XC6210B252PR-GTR-ND | 776-XC6210B252PR-G | XC6210B252PR-G | XC6210B252PR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6210B252PR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 700MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89 | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |