The XC6210 series is a family of high current, high speed positive voltage low dropout regulators fabricated using CMOS technology, designed for applications requiring stable power in compact systems. Provided in SOT-89-5 package, the device supports output voltages from 0.80V to 5.00V in 0.05V increments with a tolerance of +2% for voltages 1.55V and above. It delivers more than 700mA output current, operates with an input voltage range of 1.50V to 6.00V, and has a dropout voltage of 100mV at 200mA. The device includes a CE pin for standby mode control, consumes 35μA typical quiescent current, and is compatible with low ESR ceramic capacitors. It operates over a temperature range of -40℃ to +85℃ and meets EU RoHS compliance standards.
Product overview: XC6210B152PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B152PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6210B152PR |
| Product Name | LDO Voltage Regulator IC |