The XC6210 series is a family of high current, high speed, positive voltage low dropout regulators fabricated using CMOS technology, designed for applications requiring stable low-voltage power supply in portable electronics. The device supports output voltages from 0.80V to 5.00V in 0.05V increments, with a maximum output current of 800mA (typical) and a dropout voltage of 100mV at 200mA. It operates from an input voltage range of 1.50V to 6.00V and features a low quiescent current of 35μA (typical), 60dB ripple rejection at 1kHz, and an operating ambient temperature range of -40℃ to +85℃. The XC6210B variant has a high-active CE pin with no internal pull-down resistor. The device is available in SOT-25, SOT-89-5, and USP-6B packages and is EU RoHS compliant and Pb free.
Product overview: XC6210B152MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210B152MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6210B152MR |
| Product Name | LDO Voltage Regulator IC |