The XC6210A502DR-G is a linear voltage regulator from the XC6210 series, designed for high current and low dropout applications. It can deliver a maximum output current of over 700mA, with a typical limit of 800mA, and operates within an input voltage range of 1.50V to 6.00V. The output voltage is adjustable from 0.80V to 5.00V in increments of 0.05V, providing flexibility for various applications. This regulator features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for battery-powered devices where efficiency is critical. It is compatible with low ESR ceramic capacitors, enhancing output stability and performance. The device also includes a current limiter with a foldback circuit for output protection and can be placed in a stand-by mode to reduce power consumption to a typical value of 35OºA. The XC6210A502DR-G is suitable for applications such as optical disk drives, digital cameras, and multi-function power supplies. It operates over a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The product is available in a compact USP-6B package, making it ideal for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210A502DR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |