Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6210A332PR-G

Description
IC REG LINEAR 3.3V 700MA SOT89-5
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 700MA SOT89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6210A332PR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6210A332PR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6210A332PR-GDKR-ND
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6210A332PR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6210A332PR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6210A332PR-GCT-ND
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6210A332PR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6210A332PR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6210A332PR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6210A332PR-G - 728459-XC6210A332PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210A332PR-G
728459-XC6210A332PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6210A332PR-G 728459-XC6210A332PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728459-XC6210A332PR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 728459-XC6210A332PR-G
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3.3V 700MA SOT89 Voltage Regulator IC
776-XC6210A332PR-G
3.3V 700MA SOT89 Voltage Regulator IC 776-XC6210A332PR-G
IC REG LINEAR 3.3V 700MA SOT89-5 Product overview: XC6210A332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210A332PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 700MA SOT89-5 Product overview: XC6210A332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210A332PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6210A332PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6210A332PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6210A332PR-G
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6210A332PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6210A332PR-G
PMIC - Voltage Regulators - Linear XC6210A332PR-G
IC REG LINEAR 3.3V 700MA SOT89-5

IC REG LINEAR 3.3V 700MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-XC6210A332PR-GDKR-ND 728459-XC6210A332PR-G 776-XC6210A332PR-G XC6210A332PR-G XC6210A332PR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6210A332PR-G 3.3V 700MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR) SOT89
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3938SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details