The XC6210 series LDO regulator, specifically the part number 84AH0857, is a fixed output voltage regulator providing 3.3V with a maximum output current of 0.7A. It operates within an ambient temperature range of -40°C to +85°C and is compliant with EU RoHS standards. The device features low dropout voltage, with 50mV at 100mA and 100mV at 200mA, making it suitable for applications requiring efficient power management. This LDO is designed for high current and low noise applications, and it is compatible with low ESR ceramic capacitors, enhancing output stability. The output voltage can be selected in increments of 0.05V within a range of 0.80V to 5.00V. The internal current limiter includes a foldback feature for output protection, and the device can be placed in a stand-by mode to reduce power consumption to 35OºA (typical). The XC6210 series is applicable in various devices, including optical and magnetic disk drives, digital cameras, and multi-function power supplies. The product is available in multiple package options, including SOT-25, SOT-89-5, and USP-6B.
LDO Voltage Regulators 700mA High Speed LDO Regulator
LDO, FIXED, 3.3V, 0.7A, -40 TO 85DEG C ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | XC6210A332MR-G | 84AH0857 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 3.3V, 0.7A, -40 To 85Deg C Rohs Compliant Torex |