IC REG LINEAR 3V 700MA 6USPB Product overview: XC6210A302DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6210A302DR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 700MA 6-USPB
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
IC REG LINEAR 3V 700MA 6-USPB
IC REG LINEAR 3V 700MA 6USPB
IC REG LINEAR 3V 700MA 6USPB
IC REG LINEAR 3V 700MA 6USPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6210A302DR-G | 893-XC6210A302DR-GDKR-ND | XC6210A302DR-G | XC6210A302DR-G | XC6210A302DR-G |
| Product Name | 3V 700MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps |
| VIN | 6 volts | 6 volts | 6 volts |