Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6210A292DR XC6210A292DR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 735853-XC6210A292DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 735853-XC6210A292DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6210A292DR - 735853-XC6210A292DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6210A292DR
735853-XC6210A292DR
PMIC - PMIC - Voltage Regulators - Linear - XC6210A292DR 735853-XC6210A292DR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 735853-XC6210A292DR Manufacturer Homepage: www.torex.co.jp Reference case: QFN Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 735853-XC6210A292DR
Manufacturer Homepage: www.torex.co.jp
Reference case: QFN
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6210A292DR
LDO Voltage Regulator IC 699-XC6210A292DR
Product overview: XC6210A292DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210A292DR can be used for catalog matching and distributor lookup.

Product overview: XC6210A292DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6210A292DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 735853-XC6210A292DR 699-XC6210A292DR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6210A292DR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details