The XC6210A212PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a precise, low noise output with a maximum output current of 800mA. It operates within an input voltage range of 1.50V to 6.00V and offers selectable output voltages from 0.80V to 5.00V in 0.05V increments. The device features a low dropout voltage of 50mV at 100mA and 100mV at 200mA, making it suitable for applications where minimal voltage differential is required. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability. It includes a current limiter with a foldback circuit for output protection and can be placed in standby mode to reduce power consumption to 35OºA (typical). The operational temperature range is -40°C to 85°C, and the device is packaged in SOT-89-5, making it suitable for various applications including optical and magnetic disk drives, digital cameras, and multi-function power supplies. The product is also EU RoHS compliant and lead-free.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6210A212PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |