Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 743252-XC6209F382MR-
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 1207+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 3.8V 300MA SOT25 Product overview: XC6209F382MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6209F382MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.8V 300MA SOT25
IC REG LINEAR 3.8V 300MA SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 743252-XC6209F382MR-G | XC6209F382MR-G-ND | 776-XC6209F382MR-G | XC6209F382MR-G | XC6209F382MR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6209F382MR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.8V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |