Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6209F382MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6209F382MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high precision and low noise applications. It operates with a maximum output current of 150mA and features a selectable output voltage range from 0.9V to 6.0V in 0.05V increments. The device is characterized by low dropout voltage, high ripple rejection of 70dB at 10kHz, and a typical standby current of less than 0.1OºA, making it suitable for power-sensitive applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for short-circuit protection and an ON/OFF control function to reduce power consumption. The operating temperature range is from -40¬8C to +85¬8C, and the product is available in SOT-25 packaging, compliant with EU RoHS standards. Applications include smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6209F382MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high precision and low noise applications. It operates with a maximum output current of 150mA and features a selectable output voltage range from 0.9V to 6.0V in 0.05V increments. The device is characterized by low dropout voltage, high ripple rejection of 70dB at 10kHz, and a typical standby current of less than 0.1OºA, making it suitable for power-sensitive applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiter with a foldback circuit for short-circuit protection and an ON/OFF control function to reduce power consumption. The operating temperature range is from -40¬8C to +85¬8C, and the product is available in SOT-25 packaging, compliant with EU RoHS standards. Applications include smartphones, portable game consoles, digital cameras, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6209F382MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6209F382MR-G
Voltage Regulators - Linear XC6209F382MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6209F382MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details