The XC6209 series is a family of high-speed, low-dropout linear regulators with a maximum output current of 300 mA for types F and H, output voltage range of 0.9 V to 6.0 V in 0.05 V increments, and output accuracy of ±1% for 0.05 V step variants. The XC6209F332DR variant features a 3.3 V output with ±1% accuracy, active-high enable logic, and no internal pull-down resistor. It supports low ESR ceramic capacitors and offers a dropout voltage of 200 mV at 100 mA and 60 mV at 30 mA. Operating voltage ranges from 2.0 V to 10 V, quiescent current is 25 μA (typical), and standby current is less than 0.1 μA (typical). The regulator includes overcurrent protection with foldback and operates from -40 °C to +85 °C. It is available in a USP-6B package and is EU RoHS compliant and Pb-free.
Product overview: XC6209F332DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6209F332DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6209F332DR |
| Product Name | LDO Voltage Regulator IC |